United Technologies Corporation Smoke Detector Alarm 0916E

Description
SMOKE ALARM WITH HUSH TYPE IONIZATION OPERATION TYPE UL APPROVAL 85 DB AT 10 FT HORN TYPE 9 V BATTERY VOLTAGE RATING/SOURCE RED LED (NORMAL) LED/STROBE TYPE SIZE 5 INCH DIA X 1.5 INCH D TEMPERATURE RATING 40 TO 100 DEG F
Datasheet
Description
SMOKE ALARM WITH HUSH TYPE IONIZATION OPERATION TYPE UL APPROVAL 85 DB AT 10 FT HORN TYPE 9 V BATTERY VOLTAGE RATING/SOURCE RED LED (NORMAL) LED/STROBE TYPE SIZE 5 INCH DIA X 1.5 INCH D TEMPERATURE RATING 40 TO 100 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smoke Detector Alarm - 0916E - United Technologies Corporation
Farmington, CT, USA
Smoke Detector Alarm
0916E
Smoke Detector Alarm 0916E
SMOKE ALARM WITH HUSH TYPE IONIZATION OPERATION TYPE UL APPROVAL 85 DB AT 10 FT HORN TYPE 9 V BATTERY VOLTAGE RATING/SOURCE RED LED (NORMAL) LED/STROBE TYPE SIZE 5 INCH DIA X 1.5 INCH D TEMPERATURE RATING 40 TO 100 DEG F
  • SMOKE ALARM WITH HUSH TYPE
  • IONIZATION OPERATION TYPE
  • UL APPROVAL
  • 85 DB AT 10 FT HORN TYPE
  • 9 V BATTERY VOLTAGE RATING/SOURCE
  • RED LED (NORMAL) LED/STROBE TYPE
  • SIZE 5 INCH DIA X 1.5 INCH D
  • TEMPERATURE RATING 40 TO 100 DEG F
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Smoke Detectors
Product Number 0916E
Product Name Smoke Detector Alarm
Sensing Technology Used Ionization Chamber
Unlock Full Specs
to access all available technical data

Similar Products

Smoke Detector - 60062-007 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Alarm Type Built-in Audible Alarm; Built-in Visual Alarm Indicators (LEDs)
Power Supply Requires DC Voltage
Operating Voltage Range 8.5 to 33 volts
View Details
Smoke Tester - True Spot® - Bacharach, Inc.
Specs
Style Smoke Detector
View Details
No-Flow Duct Smoke Detector - DSDN - Ruskin Company
Specs
Market Industrial
Style Smoke Detection System
Sensing Technology Used Photoelectric
View Details
Smoke Sensor Series - P2500 - Conspec Controls Inc.
Conspec Controls Inc.
Specs
Market Industrial
Sensing Technology Used Ionization Chamber
Alarm Type Built-in Visual Alarm Indicators (LEDs); 2 NO/NC Relays
View Details