30V 5.3A 50mΩ@10V,5.3A 2.5W 3V@250uA P Channel SOT-223-3 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | UT9435HG-AA3-R |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | P-Channel |
| V(BR)DSS | 30 volts |
| VGS(off) | 3 volts |