1A 60dB@(120Hz) Fixed 12V Negative electrode 30V TO-220 Linear Voltage Regulators (LDO) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LM7912L-TA3-T |
| Product Name | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Regulator Type | Low Dropout |
| Output Polarity | Negative |
| Output Voltage Type | Fixed |
| Package Type | TO-220 |