50V 900mW 120@500mA,2V 2A PNP TO-92-3 Bipolar Transistors - BJT ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2SA1020L-Y-T9N-B |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | PNP |
| Package Type | TO-92 |
| IC(max) | 2000 milliamps |
| VCEO | 50 volts |