Uniroyal Electronics Industry Co., Ltd. Resistors >> Resistor Networks & Arrays 4D03WGJ0103T5E

Description
4 ±5% 10kΩ 62.5mW ±200ppm/°C 0603x4 Resistor Networks & Arrays ROHS
Datasheet
Description
4 ±5% 10kΩ 62.5mW ±200ppm/°C 0603x4 Resistor Networks & Arrays ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors >> Resistor Networks & Arrays - 4D03WGJ0103T5E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Resistor Networks & Arrays
4D03WGJ0103T5E
Resistors >> Resistor Networks & Arrays 4D03WGJ0103T5E
4 ±5% 10kΩ 62.5mW ±200ppm/°C 0603x4 Resistor Networks & Arrays ROHS

4 ±5% 10kΩ 62.5mW ±200ppm/°C 0603x4 Resistor Networks & Arrays ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Resistor, Capacitor Networks
Product Number 4D03WGJ0103T5E
Product Name Resistors >> Resistor Networks & Arrays
Configuration Chip Array; Resistor, Capacitor Network
Resistance Range 10000 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN2A8TTE103J - 1052789-CN2A8TTE103J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 10000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
220 OHM Resistor - 50-4116R-1-221LF - ERSAELECTRONICS PTE. LTD.
Specs
Technology / Construction Thick Film
Mounting / Packaging 16-DIP (0.300", 7.62mm)
Resistance Range 220 ohms
View Details
7 suppliers
Thin Film Resistor Networks -  - AVX Corporation
Specs
Configuration Chip Array (optional feature)
Technology / Construction Thin Film (Chip)
Resistance Range 5 to 5.00E7 ohms
View Details
Precision High Voltage Divider - Series MTX 1000.5 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details