4 ±1% 3kΩ 62.5mW ±200ppm/°C 0603x4 Resistor Networks & Arrays ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Resistor, Capacitor Networks |
| Product Number | 4D03WGF3001T5E |
| Product Name | Resistors >> Resistor Networks & Arrays |
| Configuration | Chip Array; Resistor, Capacitor Network |
| Resistance Range | 3000 ohms |
| Tolerance | 1 +/- % |
| Temperature Coefficient | 200 ±ppm/°C |