Uniroyal Electronics Industry Co., Ltd. Resistors >> Resistor Networks & Arrays 2D02WGJ0911TCE

Description
2 ±5% 910Ω 62.5mW ±200ppm/°C 0402x2 Resistor Networks & Arrays ROHS
Datasheet
Description
2 ±5% 910Ω 62.5mW ±200ppm/°C 0402x2 Resistor Networks & Arrays ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors >> Resistor Networks & Arrays - 2D02WGJ0911TCE - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Resistor Networks & Arrays
2D02WGJ0911TCE
Resistors >> Resistor Networks & Arrays 2D02WGJ0911TCE
2 ±5% 910Ω 62.5mW ±200ppm/°C 0402x2 Resistor Networks & Arrays ROHS

2 ±5% 910Ω 62.5mW ±200ppm/°C 0402x2 Resistor Networks & Arrays ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Resistor, Capacitor Networks
Product Number 2D02WGJ0911TCE
Product Name Resistors >> Resistor Networks & Arrays
Configuration Chip Array; Resistor, Capacitor Network
Resistance Range 910 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0 Ohm Resistor - 50-CNZ1J4TTD - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 1206(4 X 0603)
Resistance Range 0.0 ohms
View Details
2 suppliers
Thick Film Resistor Network; Resistance Bourns - 31C6601 - Newark, An Avnet Company
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thick Film (Chip)
Packing Method EACH
View Details
Thin Film Resistor Networks -  - AVX Corporation
Specs
Configuration Chip Array (optional feature)
Technology / Construction Thin Film (Chip)
Resistance Range 5 to 5.00E7 ohms
View Details
Precision High Voltage Divider - Series MTX 1000.5 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details