Unique Welding & Fabricating (UWF) Hot Head Product Valves H000CMA006

Description
SHORT AND LONG STYLE: 6" Hot Head Aluminum Product valve is a hot or cold viscous material rugged valve, generally used for hot asphalt or any heavy liquids, designed for installation on the rear head of tanker and to provide high discharge rates for such products. This enables a tank to be unloaded much faster than with conventional valves. A replaceable Oilite Gasket is provided for ease in repairing should damage occur from dirt or other foreign material. A heavy mounting flange is provided to insure a flat gasket surface. Note: Optional sump available at extra cost.
Description
SHORT AND LONG STYLE: 6" Hot Head Aluminum Product valve is a hot or cold viscous material rugged valve, generally used for hot asphalt or any heavy liquids, designed for installation on the rear head of tanker and to provide high discharge rates for such products. This enables a tank to be unloaded much faster than with conventional valves. A replaceable Oilite Gasket is provided for ease in repairing should damage occur from dirt or other foreign material. A heavy mounting flange is provided to insure a flat gasket surface. Note: Optional sump available at extra cost.

Suppliers

Company
Product
Description
Supplier Links
Hot Head Product Valves - H000CMA006 - Unique Welding & Fabricating (UWF)
Mississauga, Ontario, Canada
Hot Head Product Valves
H000CMA006
Hot Head Product Valves H000CMA006
SHORT AND LONG STYLE: 6" Hot Head Aluminum Product valve is a hot or cold viscous material rugged valve, generally used for hot asphalt or any heavy liquids, designed for installation on the rear head of tanker and to provide high discharge rates for such products. This enables a tank to be unloaded much faster than with conventional valves. A replaceable Oilite Gasket is provided for ease in repairing should damage occur from dirt or other foreign material. A heavy mounting flange is provided to insure a flat gasket surface. Note: Optional sump available at extra cost.

SHORT AND LONG STYLE:
6" Hot Head Aluminum Product valve is a hot or cold viscous material rugged valve, generally used for hot asphalt or any heavy liquids, designed for installation on the rear head of tanker and to provide high discharge rates for such products. This enables a tank to be unloaded much faster than with conventional valves.
A replaceable Oilite Gasket is provided for ease in repairing should damage occur from dirt or other foreign material.
A heavy mounting flange is provided to insure a flat gasket surface.
Note: Optional sump available at extra cost.

Supplier's Site

Technical Specifications

  Unique Welding & Fabricating (UWF)
Product Category Industrial Valves
Product Number H000CMA006
Product Name Hot Head Product Valves
Primary Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Gear 1 5 14 - 103737140 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 13.78 inch (350.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
5mm Hex Body, Duckbill Check Valve - CKV-M3 - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
10 mm Miniature Electronic Valve - E3O10C-2C - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details