Features and Options
| 48VDC to 12, 24 or 48VDC |
| Includes Isolated 5V, ¼A Standby Output |
| Hot-Swap Operation |
| Wide Range 40 to 60VDC Input |
| Integral LED Status Indicators |
| I²C Serial Data Bus Option |
| Up to 8.8 Watts/Cubic Inch Power Density |
| Low Profile: 1.6 Inches (41mm) High |
| Single Hot-Swappable Connector |
| Reverse Air Flow Option |
| Staged Pin Engagement |
| ORing Diode on Output |
| 1U, 19” Rack Holds 3 Units |
| Active Current Sharing |
| Optimized Thermal Management |
| No Minimum Load |
| Control & Monitoring Features |
| DC to DC Converter |
| Up to 3000 Watts System Output |
| Remote Output Adjustment |
| Wide Range 40 to 60VDC Input |
| -20ºC to +70ºC Operating |
| I2C Serial Data Bus Option |
| 19 or 23 Inch Rack Mounting |
Specifications Overview
Typical at Nominal 48VDC Input, Full Load and 25ºC Unless Otherwise Noted.
Safety Standards
| UL60950-1 |
| CSA C22.2 No.60950-1 |
| IEC60950-1 |
Warranty
Two Years
| Unipower, LLC | |
|---|---|
| Product Category | Power Supplies |
| Product Number | TPCMQ48-24/29 |
| Product Name | Radian TPCMQ48 Series - 48V Input DC/DC Converters |
| Type | DC-DC Converter |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| DC Output Voltage | 24.0 volts |