Unipower, LLC Radian TPCMQ24 Series - 24V Input DC/DC Converters TPCMQ24-54/18

Description
Features and Options 24VDC to 48VDC Isolated 5V, ¼A Standby Output Hot-Swap Operation 48 or 54.4VDC Output Remote Output Adjustment Up to 3600 Watts System Output Wide Range 20 to 30VDC Input Integral LED Status Indicators -20ºC to +70ºC Operating I²C Serial Data Bus Option 12.5 Watts/Cubic Inch Power Density Low Profile: 1.6 Inches (41mm) High Single Hot-Swap Connector Staged Pin Engagement ORing Diode on Output 1U, 19” Rack Holds 3 Units 19- or 23-Inch Rack Mounting Active Current Sharing Optimized Thermal Management No Minimum Load Control & Monitoring Features Specifications Overview Typical at Nominal 24VDC Input, Full Load and 25ºC Unless Otherwise Noted. Safety Standards UL60950-1 CSA22.2 No.60950-1 EN60950-1 Warranty Two Years
Datasheet
Description
Features and Options 24VDC to 48VDC Isolated 5V, ¼A Standby Output Hot-Swap Operation 48 or 54.4VDC Output Remote Output Adjustment Up to 3600 Watts System Output Wide Range 20 to 30VDC Input Integral LED Status Indicators -20ºC to +70ºC Operating I²C Serial Data Bus Option 12.5 Watts/Cubic Inch Power Density Low Profile: 1.6 Inches (41mm) High Single Hot-Swap Connector Staged Pin Engagement ORing Diode on Output 1U, 19” Rack Holds 3 Units 19- or 23-Inch Rack Mounting Active Current Sharing Optimized Thermal Management No Minimum Load Control & Monitoring Features Specifications Overview Typical at Nominal 24VDC Input, Full Load and 25ºC Unless Otherwise Noted. Safety Standards UL60950-1 CSA22.2 No.60950-1 EN60950-1 Warranty Two Years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radian TPCMQ24 Series - 24V Input DC/DC Converters - TPCMQ24-54/18 - Unipower, LLC
Coral Springs, FL, USA
Radian TPCMQ24 Series - 24V Input DC/DC Converters
TPCMQ24-54/18
Radian TPCMQ24 Series - 24V Input DC/DC Converters TPCMQ24-54/18
Features and Options 24VDC to 48VDC Isolated 5V, ¼A Standby Output Hot-Swap Operation 48 or 54.4VDC Output Remote Output Adjustment Up to 3600 Watts System Output Wide Range 20 to 30VDC Input Integral LED Status Indicators -20ºC to +70ºC Operating I²C Serial Data Bus Option 12.5 Watts/Cubic Inch Power Density Low Profile: 1.6 Inches (41mm) High Single Hot-Swap Connector Staged Pin Engagement ORing Diode on Output 1U, 19” Rack Holds 3 Units 19- or 23-Inch Rack Mounting Active Current Sharing Optimized Thermal Management No Minimum Load Control & Monitoring Features Specifications Overview Typical at Nominal 24VDC Input, Full Load and 25ºC Unless Otherwise Noted. Safety Standards UL60950-1 CSA22.2 No.60950-1 EN60950-1 Warranty Two Years

Features and Options

24VDC to 48VDC
Isolated 5V, ¼A Standby Output
Hot-Swap Operation
48 or 54.4VDC Output
Remote Output Adjustment
Up to 3600 Watts System Output
Wide Range 20 to 30VDC Input
Integral LED Status Indicators
-20ºC to +70ºC Operating
I²C Serial Data Bus Option
12.5 Watts/Cubic Inch Power Density
Low Profile: 1.6 Inches (41mm) High
Single Hot-Swap Connector
Staged Pin Engagement
ORing Diode on Output
1U, 19” Rack Holds 3 Units
19- or 23-Inch Rack Mounting
Active Current Sharing
Optimized Thermal Management
No Minimum Load
Control & Monitoring Features

Specifications Overview

Typical at Nominal 24VDC Input, Full Load and 25ºC Unless Otherwise Noted.

Safety Standards

UL60950-1
CSA22.2 No.60950-1
EN60950-1

Warranty

Two Years

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number TPCMQ24-54/18
Product Name Radian TPCMQ24 Series - 24V Input DC/DC Converters
Type DC-DC Converter
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 54.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
300VA, Rugged, Compact 3-Phase Railway Quality DC-AC Sine Wave Inverter - CTP-300R-F7 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details