Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SUPERVISORY CIRCUITS AND BATTERY MONITOR CHIPS
UNION SEMICONDUCTOR, INC.
UM810WS -- INTEGRATED CIRCUITS (ICS) - POWER MANAGEMENT (PMIC) - SUPERVISORS
Union Semiconductor, Inc.
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
UM810WS
Description
3-PIN, LOW-POWER P RESET CIRCUI
Acme Chip Technology Co., Limited
Done
Description
3-PIN, LOW-POWER P RESET CIRCUI
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
UM810WS
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
UM810WS
3-PIN, LOW-POWER P RESET CIRCUI
3-PIN, LOW-POWER P RESET CIRCUI
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Supervisory Circuits and Battery Monitor Chips
Product Number
UM810WS
Product Name
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Type
SOT-23-3
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
Voltage Reference
5962-8759401YA
Specs
Type
SOIC; 10-CSOIC (0.241\", 6.12mm Width)
I
Q
20000 µA
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
RS Components, Ltd.
Voltage Supervisors
1905857P
Specs
Number of Supplies
1
Features
Manual Reset
Output Options
Open Drain; Open Drain
View Details
Nexperia B.V.
4.38V Voltage Supervisor IC
STM812MW16F
Specs
Type
Bulk
View Details
2
suppliers
Qorvo
Advanced PMIC for HiSilicon Processors
ACT8946A
Specs
Type
TQFN, 40-pin
View Details