UNION SEMICONDUCTOR, INC.
UM3486EESA -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Union Semiconductor, Inc.
Interface - Drivers, Receivers, Transceivers
UM3486EESA
Description
3V TO 5.5V RS485
-
Lingto Electronic Limited
Datasheet
Description
3V TO 5.5V RS485
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
UM3486EESA
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
UM3486EESA |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receiver
Operating Frequency
45 to 1218 MHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Technology
Bluetooth
Features
RoHS
Supply Voltage
Other; 1.76 V 3.63 V
View Details
Operating Frequency
1700 to 2000 MHz
Package Type
SOIC; 8-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers