UNION SEMICONDUCTOR, INC.
UM3483EESA -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Union Semiconductor, Inc.
Interface - Drivers, Receivers, Transceivers
UM3483EESA
Description
3V TO 5.5V RS485
-
Lingto Electronic Limited
Datasheet
Description
3V TO 5.5V RS485
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
UM3483EESA
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
UM3483EESA |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Interface
USB
View Details
Device Type
Transceiver
Technology
Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency
2400 to 5000 MHz
View Details
Interface
Serial
Supply Voltage
3.3V; 3.6V; 5V
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details