Union Semiconductor, Inc. Integrated Circuits (ICs) - Logic - Translators, Level Shifters UM3308UK

Description
Win Source Part Number: 1370991-UM3308UK Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) Mfr: Union Semiconductor International Limited Product Status: Active Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Base Product Number: UM3308 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Non-Inverted Data Rate: 100Mbps Number of Circuits: 1 Channel Type: Bidirectional Translator Type: Voltage Level Channels per Circuit: 8 Voltage - VCCA: 1.65 V ~ 3.6 V Voltage - VCCB: 2.3 V ~ 5.5 V
Request a Quote Datasheet
Description
Win Source Part Number: 1370991-UM3308UK Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) Mfr: Union Semiconductor International Limited Product Status: Active Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Base Product Number: UM3308 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Non-Inverted Data Rate: 100Mbps Number of Circuits: 1 Channel Type: Bidirectional Translator Type: Voltage Level Channels per Circuit: 8 Voltage - VCCA: 1.65 V ~ 3.6 V Voltage - VCCB: 2.3 V ~ 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1370991-UM3308UK - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1370991-UM3308UK
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1370991-UM3308UK
Win Source Part Number: 1370991-UM3308UK Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) Mfr: Union Semiconductor International Limited Product Status: Active Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Base Product Number: UM3308 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Non-Inverted Data Rate: 100Mbps Number of Circuits: 1 Channel Type: Bidirectional Translator Type: Voltage Level Channels per Circuit: 8 Voltage - VCCA: 1.65 V ~ 3.6 V Voltage - VCCB: 2.3 V ~ 5.5 V

Win Source Part Number: 1370991-UM3308UK
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
Mfr: Union Semiconductor International Limited
Product Status: Active
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Base Product Number: UM3308
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Non-Inverted
Data Rate: 100Mbps
Number of Circuits: 1
Channel Type: Bidirectional
Translator Type: Voltage Level
Channels per Circuit: 8
Voltage - VCCA: 1.65 V ~ 3.6 V
Voltage - VCCB: 2.3 V ~ 5.5 V

Buy Now Datasheet
Logic - Translators, Level Shifters - UM3308UK - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
UM3308UK
Logic - Translators, Level Shifters UM3308UK
8 BIT BIDIRECTIONAL TRANSLATOR

8 BIT BIDIRECTIONAL TRANSLATOR

Supplier's Site Datasheet
Translators, Level Shifters - UM3308UK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
UM3308UK
Translators, Level Shifters UM3308UK
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-TSSOP

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-TSSOP

Buy Now Datasheet
Translators, Level Shifters - UM3308UK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
UM3308UK
Translators, Level Shifters UM3308UK
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-TSSOP

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - UM3308UK - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
UM3308UK
Integrated Circuits (ICs) - Logic - Translators, Level Shifters UM3308UK
8 BIT BIDIRECTIONAL TRANSLATOR

8 BIT BIDIRECTIONAL TRANSLATOR

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1370991-UM3308UK UM3308UK UM3308UK UM3308UK
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Package Type SSOP SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP; 20-TSSOP (0.173, 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 2836762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family Development Boards
Package Type SOT-23
Features RoHS
View Details
Translators, Level Shifters - 2N7001TDPWR-S - Quarktwin Technology Ltd.
Specs
Package Type 4-XFDFN Exposed Pad
Output Type Push-Pull
Features RoHS
View Details
Translators, Level Shifters - 1727-6571-6-ND - DigiKey
Specs
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers