Union Semiconductor, Inc. Integrated Circuits (ICs) - Logic - Translators, Level Shifters UM3304QS

Description
Win Source Part Number: 1125015-UM3304QS Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Tri-State Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.65 V ~ 3.6 V Voltage - VCCB: 2.3 V ~ 5.5 V Package / Case: 14-VFQFN Exposed Pad Supplier Device Package: 14-QFN (3.5x3.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Union Semiconductor (HK) Limited Other Names: 3351-UM3304QSTR
Request a Quote Datasheet
Description
Win Source Part Number: 1125015-UM3304QS Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Tri-State Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.65 V ~ 3.6 V Voltage - VCCB: 2.3 V ~ 5.5 V Package / Case: 14-VFQFN Exposed Pad Supplier Device Package: 14-QFN (3.5x3.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Union Semiconductor (HK) Limited Other Names: 3351-UM3304QSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1125015-UM3304QS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1125015-UM3304QS
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1125015-UM3304QS
Win Source Part Number: 1125015-UM3304QS Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Tri-State Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.65 V ~ 3.6 V Voltage - VCCB: 2.3 V ~ 5.5 V Package / Case: 14-VFQFN Exposed Pad Supplier Device Package: 14-QFN (3.5x3.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Union Semiconductor (HK) Limited Other Names: 3351-UM3304QSTR

Win Source Part Number: 1125015-UM3304QS
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Tri-State
Data Rate: 100Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 1.65 V ~ 3.6 V
Voltage - VCCB: 2.3 V ~ 5.5 V
Package / Case: 14-VFQFN Exposed Pad
Supplier Device Package: 14-QFN (3.5x3.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Union Semiconductor (HK) Limited
Other Names: 3351-UM3304QSTR

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - UM3304QS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
UM3304QS
Integrated Circuits (ICs) - Logic - Translators, Level Shifters UM3304QS
4 BIT BIDIRECTIONAL TRANSLATOR

4 BIT BIDIRECTIONAL TRANSLATOR

Supplier's Site
Logic - Translators, Level Shifters - UM3304QS - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
UM3304QS
Logic - Translators, Level Shifters UM3304QS
4 BIT BIDIRECTIONAL TRANSLATOR

4 BIT BIDIRECTIONAL TRANSLATOR

Supplier's Site Datasheet
Translators, Level Shifters - UM3304QS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
UM3304QS
Translators, Level Shifters UM3304QS
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-QFN (3.5x3.5)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-QFN (3.5x3.5)

Buy Now Datasheet
Translators, Level Shifters - UM3304QS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
UM3304QS
Translators, Level Shifters UM3304QS
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-QFN (3.5x3.5)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-QFN (3.5x3.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1125015-UM3304QS UM3304QS UM3304QS UM3304QS
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1922407P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family ECL; LVPECL
Package Type μMAX
Output Type LVPECL
View Details
Translators, Level Shifters - SN74AVC2T45YZTR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Translators, Level Shifters - 1727-74AUP1T58GN,132TR-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type Single-Ended
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers