Union Semiconductor, Inc. Integrated Circuits (ICs) - Logic - Translators, Level Shifters UM3304QA

Description
Win Source Part Number: 1370993-UM3304QA Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Mfr: Union Semiconductor International Limited Product Status: Active Package / Case: 12-UFQFN Supplier Device Package: 12-QFN (1.7x2) Base Product Number: UM3304 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected Output Type: Tri-State Data Rate: 100Mbps Number of Circuits: 1 Channel Type: Bidirectional Translator Type: Voltage Level Channels per Circuit: 4 Voltage - VCCA: 1.65 V ~ 3.6 V Voltage - VCCB: 2.3 V ~ 5.5 V
Request a Quote
Description
Win Source Part Number: 1370993-UM3304QA Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Mfr: Union Semiconductor International Limited Product Status: Active Package / Case: 12-UFQFN Supplier Device Package: 12-QFN (1.7x2) Base Product Number: UM3304 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected Output Type: Tri-State Data Rate: 100Mbps Number of Circuits: 1 Channel Type: Bidirectional Translator Type: Voltage Level Channels per Circuit: 4 Voltage - VCCA: 1.65 V ~ 3.6 V Voltage - VCCB: 2.3 V ~ 5.5 V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UM3304QA is a quad-channel bidirectional voltage-level translator designed for seamless communication between devices operating at different voltage levels. It features auto direction sensing, eliminating the need for a direction pin, which simplifies integration in various applications. The A port supports supply voltages from 1.2V to 3.6V, while the B port accommodates voltages from 1.65V to 5.5V, allowing for versatile low-voltage translation across common voltage nodes such as 1.2V, 1.5V, 1.8V, 2.5V, 3.3V, and 5V. The device operates at a guaranteed data rate of 20Mbps across its entire voltage range, with the potential for higher rates of up to 100Mbps within specific voltage domains. It includes an output-enable (OE) feature that places all outputs in a high-impedance state when activated. The UM3304QA is packaged in a compact 1.7mm x 2.0mm QFN12 format, making it suitable for space-constrained applications. Additionally, it offers ±4kV ESD protection on the B ports, enhancing reliability in sensitive environments. This product is ideal for applications such as low-voltage ASIC level translation, portable communication devices, and telecommunications equipment.

Datasheet Summary
Powered by GS/AI

The UM3304QA is a quad-channel bidirectional voltage-level translator designed for seamless communication between devices operating at different voltage levels. It features auto direction sensing, eliminating the need for a direction pin, which simplifies integration in various applications. The A port supports supply voltages from 1.2V to 3.6V, while the B port accommodates voltages from 1.65V to 5.5V, allowing for versatile low-voltage translation across common voltage nodes such as 1.2V, 1.5V, 1.8V, 2.5V, 3.3V, and 5V. The device operates at a guaranteed data rate of 20Mbps across its entire voltage range, with the potential for higher rates of up to 100Mbps within specific voltage domains. It includes an output-enable (OE) feature that places all outputs in a high-impedance state when activated. The UM3304QA is packaged in a compact 1.7mm x 2.0mm QFN12 format, making it suitable for space-constrained applications. Additionally, it offers ±4kV ESD protection on the B ports, enhancing reliability in sensitive environments. This product is ideal for applications such as low-voltage ASIC level translation, portable communication devices, and telecommunications equipment.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1370993-UM3304QA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1370993-UM3304QA
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1370993-UM3304QA
Win Source Part Number: 1370993-UM3304QA Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Mfr: Union Semiconductor International Limited Product Status: Active Package / Case: 12-UFQFN Supplier Device Package: 12-QFN (1.7x2) Base Product Number: UM3304 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected Output Type: Tri-State Data Rate: 100Mbps Number of Circuits: 1 Channel Type: Bidirectional Translator Type: Voltage Level Channels per Circuit: 4 Voltage - VCCA: 1.65 V ~ 3.6 V Voltage - VCCB: 2.3 V ~ 5.5 V

Win Source Part Number: 1370993-UM3304QA
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
Mfr: Union Semiconductor International Limited
Product Status: Active
Package / Case: 12-UFQFN
Supplier Device Package: 12-QFN (1.7x2)
Base Product Number: UM3304
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
Output Type: Tri-State
Data Rate: 100Mbps
Number of Circuits: 1
Channel Type: Bidirectional
Translator Type: Voltage Level
Channels per Circuit: 4
Voltage - VCCA: 1.65 V ~ 3.6 V
Voltage - VCCB: 2.3 V ~ 5.5 V

Buy Now Datasheet
Shenzhen, China
Logic - Translators, Level Shifters
UM3304QA
Logic - Translators, Level Shifters UM3304QA
4 BIT BIDIRECTIONAL TRANSLATOR

4 BIT BIDIRECTIONAL TRANSLATOR

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - UM3304QA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
UM3304QA
Integrated Circuits (ICs) - Logic - Translators, Level Shifters UM3304QA
4 BIT BIDIRECTIONAL TRANSLATOR

4 BIT BIDIRECTIONAL TRANSLATOR

Supplier's Site
Translators, Level Shifters - UM3304QA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
UM3304QA
Translators, Level Shifters UM3304QA
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 12-QFN (1.7x2)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 12-QFN (1.7x2)

Buy Now Datasheet
Translators, Level Shifters - UM3304QA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
UM3304QA
Translators, Level Shifters UM3304QA
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 12-QFN (1.7x2)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 12-QFN (1.7x2)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1370993-UM3304QA UM3304QA UM3304QA UM3304QA
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 2836762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family Development Boards
Package Type SOT-23
Features RoHS
View Details
4-bit dual-supply voltage level translating buffer with Schmitt-trigger; 3-state - NXU0204PWJ - Nexperia B.V.
Specs
Package Type SOT402-1 SOT402-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers
Logic - Translators, Level Shifters - MAX3391EEUD - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details