UNION SEMICONDUCTOR, INC.
UM3232EEUE -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Union Semiconductor, Inc.
Interface - Drivers, Receivers, Transceivers
UM3232EEUE
Description
2 TX 2 RX RS232
-
Lingto Electronic Limited
Datasheet
Description
2 TX 2 RX RS232
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
UM3232EEUE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
UM3232EEUE |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
6000 to 8000 MHz
Data Rate
6500 kbps
View Details
Technology
Bluetooth
Features
RoHS
Supply Voltage
Other; 2.3 V 3.6 V
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details