Union Semiconductor, Inc. Interface - Interface - Drivers, Receivers, Transceivers - UM3232EESE UM3232EESE

Description
Manufacturer: Union Semiconductor Win Source Part Number: 1277143-UM3232EESE Manufacturer Homepage: www.union-ic.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Union Semiconductor Win Source Part Number: 1277143-UM3232EESE Manufacturer Homepage: www.union-ic.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - UM3232EESE - 1277143-UM3232EESE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - UM3232EESE
1277143-UM3232EESE
Interface - Interface - Drivers, Receivers, Transceivers - UM3232EESE 1277143-UM3232EESE
Manufacturer: Union Semiconductor Win Source Part Number: 1277143-UM3232EESE Manufacturer Homepage: www.union-ic.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Union Semiconductor
Win Source Part Number: 1277143-UM3232EESE
Manufacturer Homepage: www.union-ic.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now
Drivers, Receivers, Transceivers - UM3232EESE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
UM3232EESE
Drivers, Receivers, Transceivers UM3232EESE
2/2 Transceiver Full RS232 16-SOP

2/2 Transceiver Full RS232 16-SOP

Buy Now Datasheet
Drivers, Receivers, Transceivers - UM3232EESE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
UM3232EESE
Drivers, Receivers, Transceivers UM3232EESE
2/2 Transceiver Full RS232 16-SOP

2/2 Transceiver Full RS232 16-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1277143-UM3232EESE UM3232EESE
Product Name Interface - Interface - Drivers, Receivers, Transceivers - UM3232EESE Drivers, Receivers, Transceivers
Package Type Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details