UNION SEMICONDUCTOR, INC.
UM3232EEAE -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Union Semiconductor, Inc.
Interface - Drivers, Receivers, Transceivers
UM3232EEAE
Description
2 TX 2 RX RS232
-
Lingto Electronic Limited
Datasheet
Description
2 TX 2 RX RS232
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
UM3232EEAE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
UM3232EEAE |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
IR-UWB
Operating Frequency
6500 to 8000 MHz
View Details
Technology
GPS; Galileo, GLONASS, GPS
Supply Voltage
Other; 1.5V ~ 3.6V
Package Type
6-XFDFN
View Details