Union Semiconductor, Inc. Integrated Circuits (ICs) - Logic - Translators, Level Shifters UM3208UK

Description
Win Source Part Number: 1370988-UM3208UK Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: Union Semiconductor International Limited Product Status: Active Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Base Product Number: UM3208 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Open Drain, Push-Pull Data Rate: 24Mbps Number of Circuits: 1 Channel Type: Bidirectional Translator Type: Voltage Level Channels per Circuit: 8 Voltage - VCCA: 1.65 V ~ 3.6 V Voltage - VCCB: 2.3 V ~ 5.5 V
Request a Quote Datasheet
Description
Win Source Part Number: 1370988-UM3208UK Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: Union Semiconductor International Limited Product Status: Active Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Base Product Number: UM3208 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Open Drain, Push-Pull Data Rate: 24Mbps Number of Circuits: 1 Channel Type: Bidirectional Translator Type: Voltage Level Channels per Circuit: 8 Voltage - VCCA: 1.65 V ~ 3.6 V Voltage - VCCB: 2.3 V ~ 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1370988-UM3208UK - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1370988-UM3208UK
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1370988-UM3208UK
Win Source Part Number: 1370988-UM3208UK Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: Union Semiconductor International Limited Product Status: Active Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Base Product Number: UM3208 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Open Drain, Push-Pull Data Rate: 24Mbps Number of Circuits: 1 Channel Type: Bidirectional Translator Type: Voltage Level Channels per Circuit: 8 Voltage - VCCA: 1.65 V ~ 3.6 V Voltage - VCCB: 2.3 V ~ 5.5 V

Win Source Part Number: 1370988-UM3208UK
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Mfr: Union Semiconductor International Limited
Product Status: Active
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Base Product Number: UM3208
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Open Drain, Push-Pull
Data Rate: 24Mbps
Number of Circuits: 1
Channel Type: Bidirectional
Translator Type: Voltage Level
Channels per Circuit: 8
Voltage - VCCA: 1.65 V ~ 3.6 V
Voltage - VCCB: 2.3 V ~ 5.5 V

Buy Now Datasheet
Logic - Translators, Level Shifters - UM3208UK - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
UM3208UK
Logic - Translators, Level Shifters UM3208UK
8 BIT BIDIRECTIONAL TRANSLATOR

8 BIT BIDIRECTIONAL TRANSLATOR

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - UM3208UK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
UM3208UK
Integrated Circuits (ICs) - Logic - Translators, Level Shifters UM3208UK
8 BIT BIDIRECTIONAL TRANSLATOR

8 BIT BIDIRECTIONAL TRANSLATOR

Supplier's Site
Translators, Level Shifters - UM3208UK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
UM3208UK
Translators, Level Shifters UM3208UK
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24Mbps 20-TSSOP

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24Mbps 20-TSSOP

Buy Now Datasheet
Translators, Level Shifters - UM3208UK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
UM3208UK
Translators, Level Shifters UM3208UK
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24Mbps 20-TSSOP

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24Mbps 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1370988-UM3208UK UM3208UK UM3208UK UM3208UK
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters
Package Type SSOP SSOP; TSSOP SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SN54GTL16612 18-Bit GTL/LVT Universal Bus Transceivers - 5962-9689001QXA - Texas Instruments
Specs
Logic Family GTL
Package Type CFP
Input Voltage 3.15 to 5.25 volts
View Details
Translator ICs - 1897448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family Max3391
Package Type SSOP; Tssop
Output Type 3 state
View Details
Translators, Level Shifters - 1727-74AVC2T45DP-Q100HTR-ND - DigiKey
Specs
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers