Union Semiconductor, Inc. Integrated Circuits (ICs) - Logic - Translators, Level Shifters UM3204QS

Description
Win Source Part Number: 1125989-UM3204QS Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Data Rate: 24Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.65 V ~ 3.6 V Voltage - VCCB: 2.3 V ~ 5.5 V Package / Case: 14-VFQFN Exposed Pad Supplier Device Package: 14-QFN (3.5x3.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Union Semiconductor (HK) Limited Other Names: 3351-UM3204QSTR
Request a Quote
Description
Win Source Part Number: 1125989-UM3204QS Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Data Rate: 24Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.65 V ~ 3.6 V Voltage - VCCB: 2.3 V ~ 5.5 V Package / Case: 14-VFQFN Exposed Pad Supplier Device Package: 14-QFN (3.5x3.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Union Semiconductor (HK) Limited Other Names: 3351-UM3204QSTR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UM3204QS is a quad-channel bidirectional voltage-level translator designed for open-drain and push-pull applications. It facilitates data transfer between devices operating at different voltage levels, with V_{CCA} ranging from 1.65V to 3.6V and V_{CCB} from 2.3V to 5.5V. The device employs a transmission-gate design, allowing for seamless data translation in both directions on any single data line. This level translator supports data rates of up to 24 Mbps for push-pull configurations and 2 Mbps for open-drain setups. It features ±5kV ESD protection on the V_{CCB} side, enhancing reliability in external signal routing applications. The UM3204QS also includes a three-state output mode to minimize supply current when the output enable (OE) is low. It is available in a compact QFN package measuring 3.5mm x 3.5mm, making it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The UM3204QS is a quad-channel bidirectional voltage-level translator designed for open-drain and push-pull applications. It facilitates data transfer between devices operating at different voltage levels, with V_{CCA} ranging from 1.65V to 3.6V and V_{CCB} from 2.3V to 5.5V. The device employs a transmission-gate design, allowing for seamless data translation in both directions on any single data line. This level translator supports data rates of up to 24 Mbps for push-pull configurations and 2 Mbps for open-drain setups. It features ±5kV ESD protection on the V_{CCB} side, enhancing reliability in external signal routing applications. The UM3204QS also includes a three-state output mode to minimize supply current when the output enable (OE) is low. It is available in a compact QFN package measuring 3.5mm x 3.5mm, making it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1125989-UM3204QS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1125989-UM3204QS
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1125989-UM3204QS
Win Source Part Number: 1125989-UM3204QS Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Data Rate: 24Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.65 V ~ 3.6 V Voltage - VCCB: 2.3 V ~ 5.5 V Package / Case: 14-VFQFN Exposed Pad Supplier Device Package: 14-QFN (3.5x3.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Union Semiconductor (HK) Limited Other Names: 3351-UM3204QSTR

Win Source Part Number: 1125989-UM3204QS
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Open Drain, Push-Pull
Data Rate: 24Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 1.65 V ~ 3.6 V
Voltage - VCCB: 2.3 V ~ 5.5 V
Package / Case: 14-VFQFN Exposed Pad
Supplier Device Package: 14-QFN (3.5x3.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Union Semiconductor (HK) Limited
Other Names: 3351-UM3204QSTR

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - UM3204QS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
UM3204QS
Integrated Circuits (ICs) - Logic - Translators, Level Shifters UM3204QS
4 BIT BIDIRECTIONAL TRANSLATOR

4 BIT BIDIRECTIONAL TRANSLATOR

Supplier's Site
Logic - Translators, Level Shifters - UM3204QS - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
UM3204QS
Logic - Translators, Level Shifters UM3204QS
4 BIT BIDIRECTIONAL TRANSLATOR

4 BIT BIDIRECTIONAL TRANSLATOR

Supplier's Site Datasheet
Translators, Level Shifters - UM3204QS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
UM3204QS
Translators, Level Shifters UM3204QS
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-QFN (3.5x3.5)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-QFN (3.5x3.5)

Buy Now Datasheet
Translators, Level Shifters - UM3204QS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
UM3204QS
Translators, Level Shifters UM3204QS
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-QFN (3.5x3.5)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-QFN (3.5x3.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1125989-UM3204QS UM3204QS UM3204QS UM3204QS
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1899278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SOT-23
Output Type 3-State; 3 State
View Details
Translators, Level Shifters - 1727-74AVCH2T45GF,115CT-ND - DigiKey
Specs
Package Type 8-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers