Union Semiconductor, Inc. Logic - Logic - Translators, Level Shifters - UM3204H UM3204H

Description
Manufacturer: Union Semiconductor Win Source Part Number: 901907-UM3204H Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 12-CSP (1.86x1.36) Package: Reel - TR Package: 12-WFBGA, CSPBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 12-CSP (1.86x1.36) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Union Semiconductor Win Source Part Number: 901907-UM3204H Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 12-CSP (1.86x1.36) Package: Reel - TR Package: 12-WFBGA, CSPBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 12-CSP (1.86x1.36) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - UM3204H - 901907-UM3204H - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - UM3204H
901907-UM3204H
Logic - Logic - Translators, Level Shifters - UM3204H 901907-UM3204H
Manufacturer: Union Semiconductor Win Source Part Number: 901907-UM3204H Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 12-CSP (1.86x1.36) Package: Reel - TR Package: 12-WFBGA, CSPBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 12-CSP (1.86x1.36) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Union Semiconductor
Win Source Part Number: 901907-UM3204H
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 12-CSP (1.86x1.36)
Package: Reel - TR
Package: 12-WFBGA, CSPBGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 12-CSP (1.86x1.36)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 901907-UM3204H
Product Name Logic - Logic - Translators, Level Shifters - UM3204H
Package Type Other; 12-CSP (1.86x1.36)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC595D,118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
 - 74HC166DB,112 - Rochester Electronics
Specs
Register Type Parallel In / Serial Out
Shift Direction Right
Package Type SOP; SSOP; Other; SSOP
View Details
4 suppliers
SN54LS673 16-Bit Shift Registers - 5962-88602013A - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
View Details