Union Semiconductor, Inc. Logic - Logic - Translators, Level Shifters - UM3202H UM3202H

Description
Manufacturer: Union Semiconductor Win Source Part Number: 901906-UM3202H Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-CSP (1.9x0.9) Package: Reel - TR Package: 8-WFBGA, CSPBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-CSP (1.9x0.9) Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Union Semiconductor Win Source Part Number: 901906-UM3202H Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-CSP (1.9x0.9) Package: Reel - TR Package: 8-WFBGA, CSPBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-CSP (1.9x0.9) Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - UM3202H - 901906-UM3202H - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - UM3202H
901906-UM3202H
Logic - Logic - Translators, Level Shifters - UM3202H 901906-UM3202H
Manufacturer: Union Semiconductor Win Source Part Number: 901906-UM3202H Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-CSP (1.9x0.9) Package: Reel - TR Package: 8-WFBGA, CSPBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-CSP (1.9x0.9) Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Union Semiconductor
Win Source Part Number: 901906-UM3202H
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-CSP (1.9x0.9)
Package: Reel - TR
Package: 8-WFBGA, CSPBGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-CSP (1.9x0.9)
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 901906-UM3202H
Product Name Logic - Logic - Translators, Level Shifters - UM3202H
Package Type Other; 8-CSP (1.9x0.9)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - 74FCT162646ATPVCG4 - 1131402-74FCT162646ATPVCG4 - Win Source Electronics
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
Package Type SSOP
View Details
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Shift Registers - 74HC194D,652-ND - DigiKey
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Shift Registers - 74HC166PW-Q100118 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details