Union Semiconductor, Inc. Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers UM213EEASR

Description
Manufacturer: Union Semiconductor International Limited Category: Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers Package: Tape & Reel (TR) Type: Transceiver Voltage - Supply: 4.5V ~ 5.5V Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP
Request a Quote Datasheet
Description
Manufacturer: Union Semiconductor International Limited Category: Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers Package: Tape & Reel (TR) Type: Transceiver Voltage - Supply: 4.5V ~ 5.5V Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers
Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers
Manufacturer: Union Semiconductor International Limited Category: Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers Package: Tape & Reel (TR) Type: Transceiver Voltage - Supply: 4.5V ~ 5.5V Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP

Manufacturer: Union Semiconductor International Limited
Category: Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers
Package: Tape & Reel (TR)
Type: Transceiver
Voltage - Supply: 4.5V ~ 5.5V
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP

Buy Now Datasheet
Drivers, Receivers, Transceivers - UM213EEASR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
UM213EEASR
Drivers, Receivers, Transceivers UM213EEASR
4/5 Transceiver Full RS232 28-SSOP

4/5 Transceiver Full RS232 28-SSOP

Buy Now Datasheet
Drivers, Receivers, Transceivers - UM213EEASR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
UM213EEASR
Drivers, Receivers, Transceivers UM213EEASR
4/5 Transceiver Full RS232 28-SSOP

4/5 Transceiver Full RS232 28-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number UM213EEASR
Product Name Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type 28-SSOP (0.209", 5.30mm Width) Surface Mount; 28-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details