Union Semiconductor, Inc. Interface - Drivers, Receivers, Transceivers UM207EEUO

Description
Low power High ESD +5V RS-232
Datasheet
Description
Low power High ESD +5V RS-232
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - UM207EEUO - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
UM207EEUO
Interface - Drivers, Receivers, Transceivers UM207EEUO
Low power High ESD +5V RS-232

Low power High ESD +5V RS-232

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number UM207EEUO
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
RF Transceiver ICs - 448-BCM88335L2CUBGTTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
View Details
Modems - ICs and Modules - SI2434-D-FTR-ND - DigiKey
Specs
Data Rate 33.6 kbps
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details