Union Semiconductor, Inc. 5V 500mA LDO Voltage Regulator IC UM1770Y-00

Description
5V 500mA LDO with Enable Control Product overview: UM1770Y-00 from UNION SEMICONDUCTOR INTERNATIONAL LIMITED is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UM1770Y-00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V 500mA LDO with Enable Control Product overview: UM1770Y-00 from UNION SEMICONDUCTOR INTERNATIONAL LIMITED is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UM1770Y-00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 500mA LDO Voltage Regulator IC
776-UM1770Y-00
5V 500mA LDO Voltage Regulator IC 776-UM1770Y-00
5V 500mA LDO with Enable Control Product overview: UM1770Y-00 from UNION SEMICONDUCTOR INTERNATIONAL LIMITED is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UM1770Y-00 can be used for catalog matching and distributor lookup.

5V 500mA LDO with Enable Control Product overview: UM1770Y-00 from UNION SEMICONDUCTOR INTERNATIONAL LIMITED is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UM1770Y-00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1133532-UM1770Y-00 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1133532-UM1770Y-00
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1133532-UM1770Y-00
Win Source Part Number: 1133532-UM1770Y-00 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 2 Mounting: SMD (SMT) Current - Output: 500mA Number of Regulators: 1 Output Type: Adjustable Current - Supply (Max): 300 µA Control Features: Enable Voltage - Output (Max): 5V Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 1V Package / Case: SOT-89-5/6 Supplier Device Package: SOT-89-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 65dB ~ 45dB (100Hz ~ 10kHz) Protection Features: Over Current, Over Temperature, Short Circuit Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 140 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Union Semiconductor (HK) Limited Other Names: 3351-UM1770Y-00TR Voltage Dropout (Max): 0.32V @ 500mA

Win Source Part Number: 1133532-UM1770Y-00
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 2
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 300 µA
Control Features: Enable
Voltage - Output (Max): 5V
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 1V
Package / Case: SOT-89-5/6
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 65dB ~ 45dB (100Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 140 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Union Semiconductor (HK) Limited
Other Names: 3351-UM1770Y-00TR
Voltage Dropout (Max): 0.32V @ 500mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - UM1770Y-00 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UM1770Y-00
PMIC - Voltage Regulators - Linear UM1770Y-00
IC REG LIN POS ADJ 500MA SOT89-5

IC REG LIN POS ADJ 500MA SOT89-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UM1770Y-00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UM1770Y-00
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UM1770Y-00
5V 500mA LDO with Enable Control

5V 500mA LDO with Enable Control

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-UM1770Y-00 1133532-UM1770Y-00 UM1770Y-00 UM1770Y-00
Product Name 5V 500mA LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tape & Reel (TR) SOT89; Other; Tape & Reel (TR) SOT89
Output Voltage 1 volts 1 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps
Dropout Voltage 0.3200 to ? volts 0.3200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 300mA LDO Voltage Regulator IC - 85-BQ25120AYFPT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Motor Drivers, Controllers - A4970GLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
VIN 4.75 to 5.25 volts
View Details
Voltage Regulators - 1223376 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
PMIC - Voltage Regulators - Linear - ADP3309ART-3-REEL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details