5V Input 350mA LDO Product overview: UM1750S-00 from UNION SEMICONDUCTOR INTERNATIONAL LIMITED is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 350mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 350mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UM1750S-00 can be used for catalog matching and distributor lookup.
Manufacturer: Union Semiconductor
Win Source Part Number: 1277135-UM1750S-00
Manufacturer Homepage: www.union-ic.com
ECCN: EAR99
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC REG LIN POS ADJ 350MA SOT23-5
5V Input 350mA LDO
IC REG LIN POS ADJ 350MA SOT23-5
SOT-23-5 Linear Voltage Regulators (LDO) ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-UM1750S-00 | 1277135-UM1750S-00 | UM1750S-00 | UM1750S-00 | UM1750S-00 | UM1750S-00 |
| Product Name | 5V 350mA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - UM1750S-00 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; SC-74A, SOT-753 | SOT23 | |||
| Output Voltage | 1 volts | 1 volts | 1 volts | |||
| IOUT | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps | ||
| Dropout Voltage | 0.1500 to ? volts | 0.1500 volts |