Union Semiconductor, Inc. LED Drivers UM1360Y

Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A SOT-89-5
Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A SOT-89-5
Datasheet
Datasheet Summary
Powered by GS/AI

The UM1360Y is a PWM step-down LED driver designed for efficient operation with a wide input voltage range of 6V to 40V. It can drive up to 10 series-connected LEDs with a constant output current capability of up to 1A, making it suitable for various lighting applications including industrial and general lighting. The device features hysteretic control with high side current sensing, which enhances accuracy and minimizes external component requirements. The output current can be adjusted using an external control signal applied to the VSET pin, allowing for both DC voltage and PWM waveform inputs for dimming capabilities. The UM1360Y also incorporates a spread spectrum technique to reduce electromagnetic interference and includes protections against over-temperature and open circuit conditions. It operates efficiently with up to 98% efficiency and can deliver up to 30 watts of output power depending on the configuration. The product is housed in a compact SOT89-5 package, facilitating integration into space-constrained designs.

Datasheet Summary
Powered by GS/AI

The UM1360Y is a PWM step-down LED driver designed for efficient operation with a wide input voltage range of 6V to 40V. It can drive up to 10 series-connected LEDs with a constant output current capability of up to 1A, making it suitable for various lighting applications including industrial and general lighting. The device features hysteretic control with high side current sensing, which enhances accuracy and minimizes external component requirements. The output current can be adjusted using an external control signal applied to the VSET pin, allowing for both DC voltage and PWM waveform inputs for dimming capabilities. The UM1360Y also incorporates a spread spectrum technique to reduce electromagnetic interference and includes protections against over-temperature and open circuit conditions. It operates efficiently with up to 98% efficiency and can deliver up to 30 watts of output power depending on the configuration. The product is housed in a compact SOT89-5 package, facilitating integration into space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - UM1360Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
UM1360Y
LED Drivers UM1360Y
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A SOT-89-5

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A SOT-89-5

Buy Now Datasheet
LED Drivers - UM1360Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
UM1360Y
LED Drivers UM1360Y
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A SOT-89-5

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A SOT-89-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number UM1360Y
Product Name LED Drivers
Number of Outputs 1; 1
Output Configuration Inverting; Step-Down (Buck)
Output Current 1 amps
Switching Frequency 1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AC11828NT - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CGS74CT2524MX - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Switching Frequency 100000 kHz
View Details
 - 74HC1G125GW,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT353
Packing Method Tape Reel; Tape & Reel; Other
View Details