Unilite International Ltd Pen Light, 110 Lumen, 45M, Aaa Batt; Torch Type Unilite International PS-P2

Description
PEN LIGHT, 110 LUMEN, 45M, AAA BATT; Torch Type:Pen Light; Light Source:1 x White LED; Lumen Output:110lm; Beam Effective Distance:45m; Power Source:AAA Batteries x 2; Torch Body Material:Aluminium; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PEN LIGHT, 110 LUMEN, 45M, AAA BATT; Torch Type:Pen Light; Light Source:1 x White LED; Lumen Output:110lm; Beam Effective Distance:45m; Power Source:AAA Batteries x 2; Torch Body Material:Aluminium; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pen Light, 110 Lumen, 45M, Aaa Batt; Torch Type Unilite International - 79Y0055 - Newark, An Avnet Company
Chicago, IL, United States
Pen Light, 110 Lumen, 45M, Aaa Batt; Torch Type Unilite International
79Y0055
Pen Light, 110 Lumen, 45M, Aaa Batt; Torch Type Unilite International 79Y0055
PEN LIGHT, 110 LUMEN, 45M, AAA BATT; Torch Type:Pen Light; Light Source:1 x White LED; Lumen Output:110lm; Beam Effective Distance:45m; Power Source:AAA Batteries x 2; Torch Body Material:Aluminium; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

PEN LIGHT, 110 LUMEN, 45M, AAA BATT; Torch Type:Pen Light; Light Source:1 x White LED; Lumen Output:110lm; Beam Effective Distance:45m; Power Source:AAA Batteries x 2; Torch Body Material:Aluminium; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 79Y0055
Product Name Pen Light, 110 Lumen, 45M, Aaa Batt; Torch Type Unilite International
Flashlight Type LED Flashlight; 1 x White LED
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 2397020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Aluminum Flashlight- 3 D - DWHT70646 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Power Source Battery
Battery Size D
Lamp Type LED
View Details