Unilite International Ltd Industrial Flashlight 300Lm; Torch Type Unilite International PS-FL5

Description
INDUSTRIAL FLASHLIGHT 300LM; Torch Type:Hand Held; Light Source:White LuXeon LED; Lumen Output:300lm; Beam Effective Distance:170m; Power Source:AAA Batteries x 4; Torch Body Material:Nylon (Polyamide); Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
INDUSTRIAL FLASHLIGHT 300LM; Torch Type:Hand Held; Light Source:White LuXeon LED; Lumen Output:300lm; Beam Effective Distance:170m; Power Source:AAA Batteries x 4; Torch Body Material:Nylon (Polyamide); Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Flashlight 300Lm; Torch Type Unilite International - 40X8566 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Flashlight 300Lm; Torch Type Unilite International
40X8566
Industrial Flashlight 300Lm; Torch Type Unilite International 40X8566
INDUSTRIAL FLASHLIGHT 300LM; Torch Type:Hand Held; Light Source:White LuXeon LED; Lumen Output:300lm; Beam Effective Distance:170m; Power Source:AAA Batteries x 4; Torch Body Material:Nylon (Polyamide); Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

INDUSTRIAL FLASHLIGHT 300LM; Torch Type:Hand Held; Light Source:White LuXeon LED; Lumen Output:300lm; Beam Effective Distance:170m; Power Source:AAA Batteries x 4; Torch Body Material:Nylon (Polyamide); Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 40X8566
Product Name Industrial Flashlight 300Lm; Torch Type Unilite International
Flashlight Type LED Flashlight; White LuXeon LED
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 2755486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
 - ATTITUDE - Princeton Tec
Princeton Tec
Specs
Power Source Alkaline
Battery Size AAA
Number of Batteries 4
View Details
LED Spotlights - 41-1097 1 MILLION CP SPOTLIGHT - Dorcy International
Specs
Flashlight Type LED Flashlight
Lamp Type LED
View Details