Unilite International Ltd Torch, Led, 200 Lumen, 2Aa; Torch Type Unilite International PS-FL3

Description
TORCH, LED, 200 LUMEN, 2AA; Torch Type:Police Tactical Light; Light Source:White LuXeon LED; Lumen Output:200lm; Beam Effective Distance:136m; Power Source:AA Batteries x 2; Torch Body Material:Aluminium; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
TORCH, LED, 200 LUMEN, 2AA; Torch Type:Police Tactical Light; Light Source:White LuXeon LED; Lumen Output:200lm; Beam Effective Distance:136m; Power Source:AA Batteries x 2; Torch Body Material:Aluminium; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torch, Led, 200 Lumen, 2Aa; Torch Type Unilite International - 67T2144 - Newark, An Avnet Company
Chicago, IL, United States
Torch, Led, 200 Lumen, 2Aa; Torch Type Unilite International
67T2144
Torch, Led, 200 Lumen, 2Aa; Torch Type Unilite International 67T2144
TORCH, LED, 200 LUMEN, 2AA; Torch Type:Police Tactical Light; Light Source:White LuXeon LED; Lumen Output:200lm; Beam Effective Distance:136m; Power Source:AA Batteries x 2; Torch Body Material:Aluminium; Product Range:-; SVHC:No RoHS Compliant: Yes

TORCH, LED, 200 LUMEN, 2AA; Torch Type:Police Tactical Light; Light Source:White LuXeon LED; Lumen Output:200lm; Beam Effective Distance:136m; Power Source:AA Batteries x 2; Torch Body Material:Aluminium; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 67T2144
Product Name Torch, Led, 200 Lumen, 2Aa; Torch Type Unilite International
Flashlight Type LED Flashlight; White LuXeon LED
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 1268973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AAA; Aaa
View Details
Flashlight - FL2AAAP - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Power Source Battery
Battery Size AAA
Number of Batteries 2
View Details