Unilite International Ltd Handheld Torch, 210 Lumen, 135M, Aa Batt; Torch Type Unilite International ATEX-RA2

Description
HANDHELD TORCH, 210 LUMEN, 135M, AA BATT; Torch Type:Hand Held; Light Source:Cree LED; Lumen Output:350lm; Beam Effective Distance:288m; Power Source:AA Batteries x 4; Torch Body Material:PC (Polycarbonate); Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
HANDHELD TORCH, 210 LUMEN, 135M, AA BATT; Torch Type:Hand Held; Light Source:Cree LED; Lumen Output:350lm; Beam Effective Distance:288m; Power Source:AA Batteries x 4; Torch Body Material:PC (Polycarbonate); Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Torch, 210 Lumen, 135M, Aa Batt; Torch Type Unilite International - 80Y4529 - Newark, An Avnet Company
Chicago, IL, United States
Handheld Torch, 210 Lumen, 135M, Aa Batt; Torch Type Unilite International
80Y4529
Handheld Torch, 210 Lumen, 135M, Aa Batt; Torch Type Unilite International 80Y4529
HANDHELD TORCH, 210 LUMEN, 135M, AA BATT; Torch Type:Hand Held; Light Source:Cree LED; Lumen Output:350lm; Beam Effective Distance:288m; Power Source:AA Batteries x 4; Torch Body Material:PC (Polycarbonate); Product Range:-; SVHC:No RoHS Compliant: Yes

HANDHELD TORCH, 210 LUMEN, 135M, AA BATT; Torch Type:Hand Held; Light Source:Cree LED; Lumen Output:350lm; Beam Effective Distance:288m; Power Source:AA Batteries x 4; Torch Body Material:PC (Polycarbonate); Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 80Y4529
Product Name Handheld Torch, 210 Lumen, 135M, Aa Batt; Torch Type Unilite International
Flashlight Type LED Flashlight; Cree LED
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 1268983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AAA; Aaa
View Details
Xenon Hi-Beam - P716 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18V (not included)
View Details
3D 4 Watt 240 Lumen Lantern - SE3DLNA - Rayovac
Specs
Flashlight Type Lantern; LED Flashlight
Power Source Battery; Alkaline
Battery Size D
View Details