Unidex, Inc. Pedl-Lift Workbench MHW Series

Description
MHW Series workbenches are self-contained lifting systems with a manually operated foot pedal and hydraulic system to lift the bench top to the desired height. Each pedal down-stroke raises the work surface approximately one inch. A toe release lever controls the rate of descent.
Description
MHW Series workbenches are self-contained lifting systems with a manually operated foot pedal and hydraulic system to lift the bench top to the desired height. Each pedal down-stroke raises the work surface approximately one inch. A toe release lever controls the rate of descent.

Suppliers

Company
Product
Description
Supplier Links
Pedl-Lift Workbench - MHW Series - Unidex, Inc.
Warsaw, NY, USA
Pedl-Lift Workbench
MHW Series
Pedl-Lift Workbench MHW Series
MHW Series workbenches are self-contained lifting systems with a manually operated foot pedal and hydraulic system to lift the bench top to the desired height. Each pedal down-stroke raises the work surface approximately one inch. A toe release lever controls the rate of descent.

MHW Series workbenches are self-contained lifting systems with a manually operated foot pedal and hydraulic system to lift the bench top to the desired height. Each pedal down-stroke raises the work surface approximately one inch. A toe release lever controls the rate of descent.

Supplier's Site

Technical Specifications

  Unidex, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number MHW Series
Product Name Pedl-Lift Workbench
Type Assembly or Test Bench; Ergonomic
Length 60.0 inch (1524 mm)
Width 30.0 inch (762.00 mm)
Height 27.0 to 45.0 inch (686 to 1143 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Physiological Cell Culture Workstations -  - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.3 mm)
Width 1.9 inch (49.30 mm)
View Details
Classroom Demonstration Workstation - TeachAide™ ACTA48 - AirClean Systems
Specs
Type Cleanroom; Classroom
Length 25.0 inch (635 mm)
Width 48.0 inch (1219.20 mm)
View Details
ESD Workshop / ESD Table - fixed-1575-28508 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details
Technicians workcenters - GT-C2106S - Rousseau Metal Inc.
Specs
Length 36.0 inch (914 mm)
Width 240.0 inch (6096.00 mm)
Height 30.0 inch (762 mm)
View Details