Unictron Technologies Corp. RF Antennas MT-4B-AS-BL03

Description
761MHz, 892MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.4GHz, 2.495GHz, 3.55GHz, 5.8GHz DCS, Beidou, Galileo, GLONASS, GNSS, GPS, GSM, LTE, PCS, UMTS, Wi-Fi Module RF Antenna 698MHz ~ 824MHz, 824MHz ~ 960MHz, 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.597GHz ~ 1.607GHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 3.62dBi, 4.24dBi, 1.21dBi, 1.21dBi, 1.44dBi, 4.77dBi, 4.77dBi, 4.31dBi, 6.44dBi, 7.23dBi, 7.87dBi, 7.12dBi, -0.78dBi, 6.97dBi, 4.89dBi, 4.46dBi, 3.19dBi SMA Male Adhesive, Magnetic
Request a Quote Datasheet
Description
761MHz, 892MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.4GHz, 2.495GHz, 3.55GHz, 5.8GHz DCS, Beidou, Galileo, GLONASS, GNSS, GPS, GSM, LTE, PCS, UMTS, Wi-Fi Module RF Antenna 698MHz ~ 824MHz, 824MHz ~ 960MHz, 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.597GHz ~ 1.607GHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 3.62dBi, 4.24dBi, 1.21dBi, 1.21dBi, 1.44dBi, 4.77dBi, 4.77dBi, 4.31dBi, 6.44dBi, 7.23dBi, 7.87dBi, 7.12dBi, -0.78dBi, 6.97dBi, 4.89dBi, 4.46dBi, 3.19dBi SMA Male Adhesive, Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2047-MT-4B-AS-BL03-ND - DigiKey
Thief River Falls, MN, United States
761MHz, 892MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.4GHz, 2.495GHz, 3.55GHz, 5.8GHz DCS, Beidou, Galileo, GLONASS, GNSS, GPS, GSM, LTE, PCS, UMTS, Wi-Fi Module RF Antenna 698MHz ~ 824MHz, 824MHz ~ 960MHz, 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.597GHz ~ 1.607GHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 3.62dBi, 4.24dBi, 1.21dBi, 1.21dBi, 1.44dBi, 4.77dBi, 4.77dBi, 4.31dBi, 6.44dBi, 7.23dBi, 7.87dBi, 7.12dBi, -0.78dBi, 6.97dBi, 4.89dBi, 4.46dBi, 3.19dBi SMA Male Adhesive, Magnetic

761MHz, 892MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.4GHz, 2.495GHz, 3.55GHz, 5.8GHz DCS, Beidou, Galileo, GLONASS, GNSS, GPS, GSM, LTE, PCS, UMTS, Wi-Fi Module RF Antenna 698MHz ~ 824MHz, 824MHz ~ 960MHz, 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.597GHz ~ 1.607GHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 3.62dBi, 4.24dBi, 1.21dBi, 1.21dBi, 1.44dBi, 4.77dBi, 4.77dBi, 4.31dBi, 6.44dBi, 7.23dBi, 7.87dBi, 7.12dBi, -0.78dBi, 6.97dBi, 4.89dBi, 4.46dBi, 3.19dBi SMA Male Adhesive, Magnetic

Buy Now Datasheet
RF Antennas - MT-4B-AS-BL03 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MT-4B-AS-BL03
RF Antennas MT-4B-AS-BL03
761MHz, 892MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.4GHz, 2.495GHz, 3.55GHz, 5.8GHz DCS, Beidou, Galileo, GLONASS, GNSS, GPS, GSM, LTE, PCS, UMTS, Wi-Fi Module RF Antenna 698MHz ~ 824MHz, 824MHz ~ 960MHz, 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.597GHz ~ 1.607GHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 3.62dBi, 4.24dBi, 1.21dBi, 1.21dBi, 1.44dBi, 4.77dBi, 4.77dBi, 4.31dBi, 6.44dBi, 7.23dBi, 7.87dBi, 7.12dBi, -0.78dBi, 6.97dBi, 4.89dBi, 4.46dBi, 3.19dBi SMA Male Adhesive, Magnetic

761MHz, 892MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.4GHz, 2.495GHz, 3.55GHz, 5.8GHz DCS, Beidou, Galileo, GLONASS, GNSS, GPS, GSM, LTE, PCS, UMTS, Wi-Fi Module RF Antenna 698MHz ~ 824MHz, 824MHz ~ 960MHz, 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.597GHz ~ 1.607GHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 3.62dBi, 4.24dBi, 1.21dBi, 1.21dBi, 1.44dBi, 4.77dBi, 4.77dBi, 4.31dBi, 6.44dBi, 7.23dBi, 7.87dBi, 7.12dBi, -0.78dBi, 6.97dBi, 4.89dBi, 4.46dBi, 3.19dBi SMA Male Adhesive, Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2047-MT-4B-AS-BL03-ND MT-4B-AS-BL03
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; DCS, Beidou, Galileo, GLONASS, GNSS, GPS, GSM, LTE, PCS, UMTS, Wi-Fi DCS, Beidou, Galileo, GLONASS, GNSS, GPS, GSM, LTE, PCS, UMTS, Wi-Fi
Primary Frequency Range 761.0 to 5800.0 MHz
Gain -0.7800 to 7.87 dB
VSWR 2 to 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-501-GWH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers