Unictron Technologies Corp. RF Antennas H2UC4W1H2D0300

Description
1.575GHz, 2.45GHz, 5.5GHz 802.11a/b/g/n/ac, GPS, Wi-Fi Chip RF Antenna 1.575GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 0.4dBi, 1.5dBi, 2.3dBi Solder Surface Mount
Request a Quote Datasheet
Description
1.575GHz, 2.45GHz, 5.5GHz 802.11a/b/g/n/ac, GPS, Wi-Fi Chip RF Antenna 1.575GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 0.4dBi, 1.5dBi, 2.3dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2047-H2UC4W1H2D0300TR-ND - DigiKey
Thief River Falls, MN, United States
1.575GHz, 2.45GHz, 5.5GHz 802.11a/b/g/n/ac, GPS, Wi-Fi Chip RF Antenna 1.575GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 0.4dBi, 1.5dBi, 2.3dBi Solder Surface Mount

1.575GHz, 2.45GHz, 5.5GHz 802.11a/b/g/n/ac, GPS, Wi-Fi Chip RF Antenna 1.575GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 0.4dBi, 1.5dBi, 2.3dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - H2UC4W1H2D0300 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
H2UC4W1H2D0300
RF Antennas H2UC4W1H2D0300
1.575GHz, 2.45GHz, 5.5GHz 802.11a/b/g/n/ac, GPS, Wi-Fi Chip RF Antenna 1.575GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 0.4dBi, 1.5dBi, 2.3dBi Solder Surface Mount

1.575GHz, 2.45GHz, 5.5GHz 802.11a/b/g/n/ac, GPS, Wi-Fi Chip RF Antenna 1.575GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 0.4dBi, 1.5dBi, 2.3dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2047-H2UC4W1H2D0300TR-ND H2UC4W1H2D0300
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; GPS; 802.11a/b/g/n/ac, GPS, Wi-Fi 802.11a/b/g/n/ac, GPS, Wi-Fi
Primary Frequency Range 1575.0 to 5500.0 MHz
Gain 0.4000 to 2.3 dB
VSWR 2 to 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

915MHz 3dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-9153R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
Gain 3 dB
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details