Unictron Technologies Corp. RF Antennas H2U66K1K2J0100

Description
433.92MHz, 460MHz ISM, LTE Chip RF Antenna 433.05MHz ~ 434.79MHz, 450MHz ~ 470MHz -0.2dBi Solder Surface Mount
Request a Quote Datasheet
Description
433.92MHz, 460MHz ISM, LTE Chip RF Antenna 433.05MHz ~ 434.79MHz, 450MHz ~ 470MHz -0.2dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2047-H2U66K1K2J0100TR-ND - DigiKey
Thief River Falls, MN, United States
433.92MHz, 460MHz ISM, LTE Chip RF Antenna 433.05MHz ~ 434.79MHz, 450MHz ~ 470MHz -0.2dBi Solder Surface Mount

433.92MHz, 460MHz ISM, LTE Chip RF Antenna 433.05MHz ~ 434.79MHz, 450MHz ~ 470MHz -0.2dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - H2U66K1K2J0100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
H2U66K1K2J0100
RF Antennas H2U66K1K2J0100
433.92MHz, 460MHz ISM, LTE Chip RF Antenna 433.05MHz ~ 434.79MHz, 450MHz ~ 470MHz -0.2dBi Solder Surface Mount

433.92MHz, 460MHz ISM, LTE Chip RF Antenna 433.05MHz ~ 434.79MHz, 450MHz ~ 470MHz -0.2dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2047-H2U66K1K2J0100TR-ND H2U66K1K2J0100
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; ISM, LTE ISM, LTE
Primary Frequency Range 433.9 to 460.0 MHz
Gain -0.2000 dB
VSWR 2 to 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
Cellular / LTE MIMO Screw Mount Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers