Unictron Technologies Corp. RF Antennas H2U64U1H2B0200

Description
866.5MHz ISM Chip RF Antenna 863MHz ~ 870MHz 0dBi Solder Surface Mount
Request a Quote Datasheet
Description
866.5MHz ISM Chip RF Antenna 863MHz ~ 870MHz 0dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2047-H2U64U1H2B0200CT-ND - DigiKey
Thief River Falls, MN, United States
866.5MHz ISM Chip RF Antenna 863MHz ~ 870MHz 0dBi Solder Surface Mount

866.5MHz ISM Chip RF Antenna 863MHz ~ 870MHz 0dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 2047-H2U64U1H2B0200TR-ND - DigiKey
Thief River Falls, MN, United States
866.5MHz ISM Chip RF Antenna 863MHz ~ 870MHz 0dBi Solder Surface Mount

866.5MHz ISM Chip RF Antenna 863MHz ~ 870MHz 0dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 2047-H2U64U1H2B0200DKR-ND - DigiKey
Thief River Falls, MN, United States
866.5MHz ISM Chip RF Antenna 863MHz ~ 870MHz 0dBi Solder Surface Mount

866.5MHz ISM Chip RF Antenna 863MHz ~ 870MHz 0dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - H2U64U1H2B0200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
H2U64U1H2B0200
RF Antennas H2U64U1H2B0200
866.5MHz ISM Chip RF Antenna 863MHz ~ 870MHz 0dBi Solder Surface Mount

866.5MHz ISM Chip RF Antenna 863MHz ~ 870MHz 0dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2047-H2U64U1H2B0200CT-ND H2U64U1H2B0200
Product Name RF Antennas RF Antennas
Applications ISM ISM
Primary Frequency Range 866.5 MHz
Gain 0.0 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2195846-3 - TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Magnet Mount Survey Tripleband GNSS Antenna - AS-ANT3B-MAGSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 48 dB
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details