2.45GHz 802.11b/g/n, Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 2.3dBi Solder Surface Mount
2.45GHz 802.11b/g/n, Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 2.3dBi Solder Surface Mount
2.45GHz 802.11b/g/n, Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 2.3dBi Solder Surface Mount
2.45GHz 802.11b/g/n, Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 2.3dBi Solder Surface Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 2047-H2U36G4K1B0100DKR-ND | H2U36G4K1B0100 |
| Product Name | RF Antennas | RF Antennas |
| Applications | Modem or Wireless Network; 802.11b/g/n, Bluetooth, ISM, Wi-Fi, Zigbee™ | 802.11b/g/n, Bluetooth, ISM, Wi-Fi, Zigbee™ |
| Primary Frequency Range | 2450.0 MHz | |
| Gain | 2.3 dB | |
| VSWR | 2 :1 |