Unictron Technologies Corp. RF Antennas H2U36D1K1B0300

Description
2.45GHz 802.11b/g/n, Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.9dBi Solder Surface Mount
Request a Quote Datasheet
Description
2.45GHz 802.11b/g/n, Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.9dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2047-H2U36D1K1B0300DKR-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz 802.11b/g/n, Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.9dBi Solder Surface Mount

2.45GHz 802.11b/g/n, Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.9dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 2047-H2U36D1K1B0300TR-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz 802.11b/g/n, Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.9dBi Solder Surface Mount

2.45GHz 802.11b/g/n, Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.9dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 2047-H2U36D1K1B0300CT-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz 802.11b/g/n, Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.9dBi Solder Surface Mount

2.45GHz 802.11b/g/n, Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.9dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - H2U36D1K1B0300 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
H2U36D1K1B0300
RF Antennas H2U36D1K1B0300
2.45GHz 802.11b/g/n, Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.9dBi Solder Surface Mount

2.45GHz 802.11b/g/n, Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.9dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2047-H2U36D1K1B0300DKR-ND H2U36D1K1B0300
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; 802.11b/g/n, Bluetooth, ISM, Wi-Fi, Zigbee™ 802.11b/g/n, Bluetooth, ISM, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 1.9 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole - Model FCC-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers