Unictron Technologies Corp. RF Antennas H2U1631S1A0200

Description
1.575GHz GPS Chip RF Antenna 3dBi Solder Surface Mount
Request a Quote Datasheet
Description
1.575GHz GPS Chip RF Antenna 3dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2047-H2U1631S1A0200DKR-ND - DigiKey
Thief River Falls, MN, United States
1.575GHz GPS Chip RF Antenna 3dBi Solder Surface Mount

1.575GHz GPS Chip RF Antenna 3dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 2047-H2U1631S1A0200CT-ND - DigiKey
Thief River Falls, MN, United States
1.575GHz GPS Chip RF Antenna 3dBi Solder Surface Mount

1.575GHz GPS Chip RF Antenna 3dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 2047-H2U1631S1A0200TR-ND - DigiKey
Thief River Falls, MN, United States
1.575GHz GPS Chip RF Antenna 3dBi Solder Surface Mount

1.575GHz GPS Chip RF Antenna 3dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - H2U1631S1A0200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
H2U1631S1A0200
RF Antennas H2U1631S1A0200
1.575GHz GPS Chip RF Antenna 3dBi Solder Surface Mount

1.575GHz GPS Chip RF Antenna 3dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2047-H2U1631S1A0200DKR-ND H2U1631S1A0200
Product Name RF Antennas RF Antennas
Applications GPS; GPS GPS
Primary Frequency Range 1575.0 MHz
Gain 3 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

433MHz 8dbi Flexible PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-4338FPC-5L10CP44-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 433.0 MHz
Gain 8 dB
View Details
Double Ridge Guide Horn Antenna Kit - ModelSAS-572 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Multi-Band Antennas - 1248662 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 850.0 to ? MHz
View Details