Unictron Technologies Corp. RF Antennas H2P13APAXB0100

Description
1.575GHz, 1.561GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 1.598GHz ~ 1.606GHz 1.6dBi, 1.9dBi, 4.2dBi Pin Surface Mount
Request a Quote Datasheet
Description
1.575GHz, 1.561GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 1.598GHz ~ 1.606GHz 1.6dBi, 1.9dBi, 4.2dBi Pin Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2047-H2P13APAXB0100-ND - DigiKey
Thief River Falls, MN, United States
1.575GHz, 1.561GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 1.598GHz ~ 1.606GHz 1.6dBi, 1.9dBi, 4.2dBi Pin Surface Mount

1.575GHz, 1.561GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 1.598GHz ~ 1.606GHz 1.6dBi, 1.9dBi, 4.2dBi Pin Surface Mount

Buy Now Datasheet
RF Antennas - H2P13APAXB0100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
H2P13APAXB0100
RF Antennas H2P13APAXB0100
1.575GHz, 1.561GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 1.598GHz ~ 1.606GHz 1.6dBi, 1.9dBi, 4.2dBi Pin Surface Mount

1.575GHz, 1.561GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 1.598GHz ~ 1.606GHz 1.6dBi, 1.9dBi, 4.2dBi Pin Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2047-H2P13APAXB0100-ND H2P13APAXB0100
Product Name RF Antennas RF Antennas
Applications GPS; GLONASS, GPS GLONASS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 1.6 to 4.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers