Unictron Technologies Corp. RF Antennas H2MA003D100100

Description
1.176GHz, 1.575GHz GPS Module RF Antenna 2.3dBi, 3dBi SMA Male Adhesive
Request a Quote Datasheet
Description
1.176GHz, 1.575GHz GPS Module RF Antenna 2.3dBi, 3dBi SMA Male Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2047-H2MA003D100100-ND - DigiKey
Thief River Falls, MN, United States
1.176GHz, 1.575GHz GPS Module RF Antenna 2.3dBi, 3dBi SMA Male Adhesive

1.176GHz, 1.575GHz GPS Module RF Antenna 2.3dBi, 3dBi SMA Male Adhesive

Buy Now Datasheet
RF Antennas - H2MA003D100100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
H2MA003D100100
RF Antennas H2MA003D100100
1.176GHz, 1.575GHz GPS Module RF Antenna 2.3dBi, 3dBi SMA Male Adhesive

1.176GHz, 1.575GHz GPS Module RF Antenna 2.3dBi, 3dBi SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2047-H2MA003D100100-ND H2MA003D100100
Product Name RF Antennas RF Antennas
Applications GPS; GPS GPS
Primary Frequency Range 1176.0 to 1575.0 MHz
Gain 2.3 to 3 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2118439-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
WiFi Antennas - 150973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 450.0 to ? MHz
Gain -1.4 dB
View Details
VHF/UHF Antenna Kit - SAS-530 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details