Unictron Technologies Corp. RF Antennas H2B1PC1A1C095L

Description
2.45GHz, 5.4GHz 802.11a/b/g/n/ac, Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 0.9dBi, 3.8dBi U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet
Description
2.45GHz, 5.4GHz 802.11a/b/g/n/ac, Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 0.9dBi, 3.8dBi U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2047-H2B1PC1A1C095L-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz, 5.4GHz 802.11a/b/g/n/ac, Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 0.9dBi, 3.8dBi U.FL (UMCC), IPEX MHF1 Surface Mount

2.45GHz, 5.4GHz 802.11a/b/g/n/ac, Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 0.9dBi, 3.8dBi U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
RF Antennas - H2B1PC1A1C095L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
H2B1PC1A1C095L
RF Antennas H2B1PC1A1C095L
2.45GHz, 5.4GHz 802.11a/b/g/n/ac, Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 0.9dBi, 3.8dBi U.FL (UMCC), IPEX MHF1 Surface Mount

2.45GHz, 5.4GHz 802.11a/b/g/n/ac, Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 0.9dBi, 3.8dBi U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2047-H2B1PC1A1C095L-ND H2B1PC1A1C095L
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; 802.11a/b/g/n/ac, Wi-Fi 802.11a/b/g/n/ac, Wi-Fi
Primary Frequency Range 2450.0 to 5400.0 MHz
Gain 0.9000 to 3.8 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
868MHz 3dBi Rubber Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-8683RM-1L3-SMS-S13 - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 3 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.4 dB
View Details