Unictron Technologies Corp. RF Antennas H2B1BC4A1B015L

Description
2.442GHz 802.11b/g/n PCB Trace RF Antenna 2.4GHz ~ 2.484GHz 4dBi IPEX MHF1 Adhesive
Request a Quote
Description
2.442GHz 802.11b/g/n PCB Trace RF Antenna 2.4GHz ~ 2.484GHz 4dBi IPEX MHF1 Adhesive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The H2B1BC4A1B015L is a WiFi PCB antenna designed for applications in the 2400 to 2484 MHz frequency range, making it suitable for IEEE 802.11b/g/n standards. It features compact dimensions of 20.0 x 7.0 x 0.5 mm and is constructed from FR4 material. The antenna exhibits a maximum Voltage Standing Wave Ratio (VSWR) of 2.0 and a characteristic impedance of 50 ohms. It provides a typical peak gain of 4.0 dBi and an efficiency of 64% at 2442 MHz. The product is RoHS compliant and is intended for use in hand-held devices requiring WiFi functionality.

Datasheet Summary
Powered by GS/AI

The H2B1BC4A1B015L is a WiFi PCB antenna designed for applications in the 2400 to 2484 MHz frequency range, making it suitable for IEEE 802.11b/g/n standards. It features compact dimensions of 20.0 x 7.0 x 0.5 mm and is constructed from FR4 material. The antenna exhibits a maximum Voltage Standing Wave Ratio (VSWR) of 2.0 and a characteristic impedance of 50 ohms. It provides a typical peak gain of 4.0 dBi and an efficiency of 64% at 2442 MHz. The product is RoHS compliant and is intended for use in hand-held devices requiring WiFi functionality.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2047-H2B1BC4A1B015L-ND - DigiKey
Thief River Falls, MN, United States
2.442GHz 802.11b/g/n PCB Trace RF Antenna 2.4GHz ~ 2.484GHz 4dBi IPEX MHF1 Adhesive

2.442GHz 802.11b/g/n PCB Trace RF Antenna 2.4GHz ~ 2.484GHz 4dBi IPEX MHF1 Adhesive

Buy Now Datasheet
RF Antennas - H2B1BC4A1B015L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
H2B1BC4A1B015L
RF Antennas H2B1BC4A1B015L
2.442GHz 802.11b/g/n PCB Trace RF Antenna 2.4GHz ~ 2.484GHz 4dBi IPEX MHF1 Adhesive

2.442GHz 802.11b/g/n PCB Trace RF Antenna 2.4GHz ~ 2.484GHz 4dBi IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2047-H2B1BC4A1B015L-ND H2B1BC4A1B015L
Product Name RF Antennas RF Antennas
Applications 802.11b/g/n 802.11b/g/n
Primary Frequency Range 2442.0 MHz
Gain 4 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-FG9023 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
Bilogical Antenna Kitt - AK-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details