Unictron Technologies Corp. RF Antennas H2B1BC2A1B225L

Description
2.442GHz 802.11b/g/n, Wi-Fi PCB Trace RF Antenna 3.2dBi U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet
Description
2.442GHz 802.11b/g/n, Wi-Fi PCB Trace RF Antenna 3.2dBi U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2047-H2B1BC2A1B225L-ND - DigiKey
Thief River Falls, MN, United States
2.442GHz 802.11b/g/n, Wi-Fi PCB Trace RF Antenna 3.2dBi U.FL (UMCC), IPEX MHF1 Surface Mount

2.442GHz 802.11b/g/n, Wi-Fi PCB Trace RF Antenna 3.2dBi U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
RF Antennas - H2B1BC2A1B225L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
H2B1BC2A1B225L
RF Antennas H2B1BC2A1B225L
2.442GHz 802.11b/g/n, Wi-Fi PCB Trace RF Antenna 3.2dBi U.FL (UMCC), IPEX MHF1 Surface Mount

2.442GHz 802.11b/g/n, Wi-Fi PCB Trace RF Antenna 3.2dBi U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2047-H2B1BC2A1B225L-ND H2B1BC2A1B225L
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; 802.11b/g/n, Wi-Fi 802.11b/g/n, Wi-Fi
Primary Frequency Range 2442.0 MHz
Gain 3.2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antenna GSM/UMTS/LTE, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers