Unictron Technologies Corp. RF Antennas FP-WE04-01

Description
2.4G/5.8G WIFI 45*7MM A1 100MM 1
Request a Quote Datasheet
Description
2.4G/5.8G WIFI 45*7MM A1 100MM 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2047-FP-WE04-01-ND - DigiKey
Thief River Falls, MN, United States
2.4G/5.8G WIFI 45*7MM A1 100MM 1

2.4G/5.8G WIFI 45*7MM A1 100MM 1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2047-FP-WE04-01-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Wi-Fi
Primary Frequency Range 2400.0 to 5850.0 MHz
Gain 3.98 to 6.5 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
Telemetry Antennas - 1853072 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 2.15 dB
Connectors Sma male
View Details