Unictron Technologies Corp. RF Antennas FP-L26-01

Description
5GNR 50*20MM 100MM 1.37, IPEX MH
Request a Quote Datasheet
Description
5GNR 50*20MM 100MM 1.37, IPEX MH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2047-FP-L26-01-ND - DigiKey
Thief River Falls, MN, United States
5GNR 50*20MM 100MM 1.37, IPEX MH

5GNR 50*20MM 100MM 1.37, IPEX MH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2047-FP-L26-01-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 5G, DCS, GSM, LTE, PCS, UMTS
Primary Frequency Range 657.5 to 5500.0 MHz
Gain 3.86 to 7.07 dB
VSWR 4 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 7125.0 MHz
Gain 4.1 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details