Unictron Technologies Corp. RF Antennas FP-GL01-01

Description
LTE/GPS 66.5*20MM A1 100MM 1.37,
Request a Quote Datasheet
Description
LTE/GPS 66.5*20MM A1 100MM 1.37,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2047-FP-GL01-01-ND - DigiKey
Thief River Falls, MN, United States
LTE/GPS 66.5*20MM A1 100MM 1.37,

LTE/GPS 66.5*20MM A1 100MM 1.37,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2047-FP-GL01-01-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; GPS; 4G, 5G, DCS, GPS, GSM, LTE, NR, PCS, UMTS
Primary Frequency Range 761.0 to 3400.0 MHz
Gain 1.17 to 6.34 dB
VSWR 3.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

868MHz 5dBi Screw Mount Duck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-8685SRB-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 864.0 to 868.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 150975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 450.0 to ? MHz
Gain -3.5 dB
View Details
RF Antennas - 2115-NN02-201TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, DCS, Galileo, Glonass, GNSS, GPS, GSM, LoRa, LTE
Gain 1.3 to 5 dB
VSWR 3 :1
View Details
3 suppliers