Unictron Technologies Corp. RF Antennas FP-B02-01

Description
GNSS 30*30MM A1 100MM 1.37, IPEX
Request a Quote Datasheet
Description
GNSS 30*30MM A1 100MM 1.37, IPEX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2047-FP-B02-01-ND - DigiKey
Thief River Falls, MN, United States
GNSS 30*30MM A1 100MM 1.37, IPEX

GNSS 30*30MM A1 100MM 1.37, IPEX

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2047-FP-B02-01-ND
Product Name RF Antennas
Applications GPS; BeiDou, Galileo, GLONASS, GNSS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 4.8 to 4.9 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details