USR USB 3.0 Super Speed Extension Cable USR8405

Description
The USR® USB 3.0 Cable connects super speed peripherals like USB 3.0 external hard drives, digital video cameras, and high-resolution webcams to USB 3.0 hubs, ports, and adapters. The blazing fast 5 Gbps transfer rate is up to 10 times faster than USB 2.0 (480 Mbps). The USB 3.0 A Male connector is backward compatible, so while the cable is capable of Super Speed transfers, it also supports USB 2.0 and USB 1.1 speeds. The Extension Cable allows an additional 6 feet of cable when the provided cable length just isn't enough.
Datasheet
Description
The USR® USB 3.0 Cable connects super speed peripherals like USB 3.0 external hard drives, digital video cameras, and high-resolution webcams to USB 3.0 hubs, ports, and adapters. The blazing fast 5 Gbps transfer rate is up to 10 times faster than USB 2.0 (480 Mbps). The USB 3.0 A Male connector is backward compatible, so while the cable is capable of Super Speed transfers, it also supports USB 2.0 and USB 1.1 speeds. The Extension Cable allows an additional 6 feet of cable when the provided cable length just isn't enough.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Super Speed Extension Cable - USR8405 - USR
Schaumburg, IL, USA
USB 3.0 Super Speed Extension Cable
USR8405
USB 3.0 Super Speed Extension Cable USR8405
The USR® USB 3.0 Cable connects super speed peripherals like USB 3.0 external hard drives, digital video cameras, and high-resolution webcams to USB 3.0 hubs, ports, and adapters. The blazing fast 5 Gbps transfer rate is up to 10 times faster than USB 2.0 (480 Mbps). The USB 3.0 A Male connector is backward compatible, so while the cable is capable of Super Speed transfers, it also supports USB 2.0 and USB 1.1 speeds. The Extension Cable allows an additional 6 feet of cable when the provided cable length just isn't enough.

The USR® USB 3.0 Cable connects super speed peripherals like USB 3.0 external hard drives, digital video cameras, and high-resolution webcams to USB 3.0 hubs, ports, and adapters. The blazing fast 5 Gbps transfer rate is up to 10 times faster than USB 2.0 (480 Mbps). The USB 3.0 A Male connector is backward compatible, so while the cable is capable of Super Speed transfers, it also supports USB 2.0 and USB 1.1 speeds. The Extension Cable allows an additional 6 feet of cable when the provided cable length just isn't enough.

Supplier's Site Datasheet

Technical Specifications

  USR
Product Category Cable Assemblies
Product Number USR8405
Product Name USB 3.0 Super Speed Extension Cable
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, White color, 28/24AWG, 3FT Length - 3021087-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers